Southland Equipment Service BAREFOOT ERGONOMIC FLOORING SYSTEM HSBFS34

Description
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty
Description
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
BAREFOOT ERGONOMIC FLOORING SYSTEM - HSBFS34 - Southland Equipment Service
Columbia, SC, USA
BAREFOOT ERGONOMIC FLOORING SYSTEM
HSBFS34
BAREFOOT ERGONOMIC FLOORING SYSTEM HSBFS34
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty
  • Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results.
  • So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history.

In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point.

USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Flooring (industrial)
Product Number HSBFS34
Product Name BAREFOOT ERGONOMIC FLOORING SYSTEM
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Unfinished ResinDek® Over Roof Deck -  - MiTek Inc
Specs
Type Composite Decking
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 15 inch (381 mm)
Width 69 inch (1753 mm)
View Details