Lockable doors, lever handle, and 3-point locking system. Handle does not include padlock. Manual doors open 180°. Includes four reinforced 14 gauge shelves that adjust on 2-1/2" centers. 1800 lb. capacity per shelf. Clearview doors are constructed of 13 gauge expanded mesh panels. 4"H legs allow movement by fork lift and have bolt holes for securing cabinet to floor. Overall Height - 78" Gray powder coat finish. FOB Shipping Point.
| Southland Equipment Service | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | HDM260 |
| Product Name | EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS |
| Features | Heavy Duty |