Southland Equipment Service CORROSIVE CABINETS HCK24

Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Suppliers

Company
Product
Description
Supplier Links
CORROSIVE CABINETS - HCK24 - Southland Equipment Service
Columbia, SC, USA
CORROSIVE CABINETS
HCK24
CORROSIVE CABINETS HCK24
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.
  • All welded double wall 18 gauge construction with 1-1/2" insuating air space.
  • Double walled doors 18 gauge - except unique 14 gauge outer door(s).
  • Doors have 56% more steel with safety rounded corners.
  • 2" leak proof sill to contain spillage.
  • 4" heavy duty welded hinges with brass pins.
  • Twin 2" flame arrester vents and adjustable leveling feet.
  • Galvanized steel shelves adjust on 2-1/2" centers.
  • Safety signage in large lettering.
  • Three point locking system with premium flush paddle handles standard.
  • Chemical storage maximum. Class I & II 60 gals. Class III 120 gals.
  • FM Approved.
  • Powder Coated Finish. FOB Shipping Point.
  • Blue powder finish with signage includes polyethylene tray liners for shelves and sill.

TWO DOOR TYPES
Manual Close
- opens to a full 180° .
Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Cabinets and Casework
Product Number HCK24
Product Name CORROSIVE CABINETS
Height 65.00 inch (1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8386541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 13.15 inch (334 mm)
Width 15.39 inch (391 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
L Cabinet (18
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Modular
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details