Southland Equipment Service Fixed-Height Non-Collapsible Containers HBF484512XP23000

Description
Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a container, including details on construction, weight capacities, drop doors, stackability, and other features. For more assistance, call us. Bulk Box Capacity Guide Medium Duty: 1500 pounds or less. Versatile container group suited to handle a majority of storage requirements and transportation demands. Standard Duty: 1501-2000 pounds. Typically used to transport dense industrial parts and automotive components in high volume applications. Heavy Duty: 1800-2500 pounds. Recommended in demanding situations with heavy, free flowing loads and/or in a rough material handling environment. Features steel reinforcement in high impact areas coupled with a unique wall locking design. Purchase Considerations: Compatability: Will the container need to stack with others that are already in your, or your customer's plant? Stackability: Will you be stacking one full container on top of another? Note the stacking height restrictions. Return Ratio: Some containers fold down to a lower height than others, saving space and freight charges on return trips. Example - 3:1 ratio means 3 collapsed units equal the height of 1 erect container. Collapsibility: Don't need to collapse a container? Choose from numerous fixed height models. Drop Doors: These are the small fold down doors on some of the walls. They allow easy, ergonomic access to contents. Latch Style: Some containers offer snap-lock style latches to easily open and close drop doors and to easily collapse walls. Heavy duty models offer post & pocket latches that are less prone to damage. Lids: Optional lids protect contents from dust and damage. Containers can be stacked with or without the lids. Special Conditions: Always consider testing a container under actual conditions to determine suitability. BULK CONTAINERS Medium-Duty Collapsible Bulk Containers * Durable construction for weight rated from 1200 to 1500 lbs. * Two ergonomic drop doors for easy access to materials. Constructed from durable HDPE injection molded materials. Features

Suppliers

Company
Product
Description
Supplier Links
Fixed-Height Non-Collapsible Containers - HBF484512XP23000 - Southland Equipment Service
Columbia, SC, USA
Fixed-Height Non-Collapsible Containers
HBF484512XP23000
Fixed-Height Non-Collapsible Containers HBF484512XP23000
Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a container, including details on construction, weight capacities, drop doors, stackability, and other features. For more assistance, call us. Bulk Box Capacity Guide Medium Duty: 1500 pounds or less. Versatile container group suited to handle a majority of storage requirements and transportation demands. Standard Duty: 1501-2000 pounds. Typically used to transport dense industrial parts and automotive components in high volume applications. Heavy Duty: 1800-2500 pounds. Recommended in demanding situations with heavy, free flowing loads and/or in a rough material handling environment. Features steel reinforcement in high impact areas coupled with a unique wall locking design. Purchase Considerations: Compatability: Will the container need to stack with others that are already in your, or your customer's plant? Stackability: Will you be stacking one full container on top of another? Note the stacking height restrictions. Return Ratio: Some containers fold down to a lower height than others, saving space and freight charges on return trips. Example - 3:1 ratio means 3 collapsed units equal the height of 1 erect container. Collapsibility: Don't need to collapse a container? Choose from numerous fixed height models. Drop Doors: These are the small fold down doors on some of the walls. They allow easy, ergonomic access to contents. Latch Style: Some containers offer snap-lock style latches to easily open and close drop doors and to easily collapse walls. Heavy duty models offer post & pocket latches that are less prone to damage. Lids: Optional lids protect contents from dust and damage. Containers can be stacked with or without the lids. Special Conditions: Always consider testing a container under actual conditions to determine suitability. BULK CONTAINERS Medium-Duty Collapsible Bulk Containers * Durable construction for weight rated from 1200 to 1500 lbs. * Two ergonomic drop doors for easy access to materials. Constructed from durable HDPE injection molded materials. Features

Bulk Container Selection Guide

With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a container, including details on construction, weight capacities, drop doors, stackability, and other features. For more assistance, call us.

Bulk Box Capacity Guide

Medium Duty: 1500 pounds or less. Versatile container group suited to handle a majority of storage requirements and transportation demands.

Standard Duty: 1501-2000 pounds. Typically used to transport dense industrial parts and automotive components in high volume applications.

Heavy Duty: 1800-2500 pounds. Recommended in demanding situations with heavy, free flowing loads and/or in a rough material handling environment. Features steel reinforcement in high impact areas coupled with a unique wall locking design.

Purchase Considerations:

Compatability: Will the container need to stack with others that are already in your, or your customer's plant?

Stackability: Will you be stacking one full container on top of another? Note the stacking height restrictions.

Return Ratio: Some containers fold down to a lower height than others, saving space and freight charges on return trips. Example - 3:1 ratio means 3 collapsed units equal the height of 1 erect container.

Collapsibility: Don't need to collapse a container? Choose from numerous fixed height models.

Drop Doors: These are the small fold down doors on some of the walls. They allow easy, ergonomic access to contents.

Latch Style: Some containers offer snap-lock style latches to easily open and close drop doors and to easily collapse walls. Heavy duty models offer post & pocket latches that are less prone to damage.

Lids: Optional lids protect contents from dust and damage. Containers can be stacked with or without the lids.
Special Conditions: Always consider testing a container under actual conditions to determine suitability.
BULK CONTAINERS

Medium-Duty Collapsible Bulk Containers
* Durable construction for weight rated from 1200 to 1500 lbs.
* Two ergonomic drop doors for easy access to materials.

Constructed from durable HDPE injection molded materials. Features

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Containers
Product Number HBF484512XP23000
Product Name Fixed-Height Non-Collapsible Containers
Height 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details