Southland Equipment Service BUG BLOCKING SCREENED MESH CURTAIN DOORS HBBSA12X10

Description
Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse. Allows fresh air in! Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in. Productivity increases with employee comfort. Increases security by deterring trespassing, theft and vandalism. Improves building appearance. All seams are double lock stitched using mildew/rot resistant thread - all edges are completely finished. 100% woven vinyl coated, polyester mesh. 11 oz. (per square yard weight). 17 x 11 scrim (17 vertical & 11 horizontal threads per inch). Very strong, high tensile strength. Tear, rot, UV and mildew resistant. Maintain toggle switch control included on Motorized door. Header mounting included on all doors. Available in Gray, Black, Blue, Green, Red, Yellow or Almond -- please specify when ordering. Not a recommended door where wind load or pressure differential exists. See Drawtite Doors for those applications. FOB Shipping Point. Outside Stand-Off Mounting. For Motorized or Spring Assist only -- please contact dealer for pricing. Common Features of Motorized/Spring Assist Doors Breakaway Feature Prevents damage to door or guide track. Easy to reset back into the track. Motorized Door Track EPDM seals on both sides ensure a tight seal at vertical edges. Extrusion N-Roller Custom extruded track with reinforced section. Rollers are trapped in an extruded cavity. Heavy duty rollers provide smooth operation motion.

Suppliers

Company
Product
Description
Supplier Links
BUG BLOCKING SCREENED MESH CURTAIN DOORS - HBBSA12X10 - Southland Equipment Service
Columbia, SC, USA
BUG BLOCKING SCREENED MESH CURTAIN DOORS
HBBSA12X10
BUG BLOCKING SCREENED MESH CURTAIN DOORS HBBSA12X10
Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse. Allows fresh air in! Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in. Productivity increases with employee comfort. Increases security by deterring trespassing, theft and vandalism. Improves building appearance. All seams are double lock stitched using mildew/rot resistant thread - all edges are completely finished. 100% woven vinyl coated, polyester mesh. 11 oz. (per square yard weight). 17 x 11 scrim (17 vertical & 11 horizontal threads per inch). Very strong, high tensile strength. Tear, rot, UV and mildew resistant. Maintain toggle switch control included on Motorized door. Header mounting included on all doors. Available in Gray, Black, Blue, Green, Red, Yellow or Almond -- please specify when ordering. Not a recommended door where wind load or pressure differential exists. See Drawtite Doors for those applications. FOB Shipping Point. Outside Stand-Off Mounting. For Motorized or Spring Assist only -- please contact dealer for pricing. Common Features of Motorized/Spring Assist Doors Breakaway Feature Prevents damage to door or guide track. Easy to reset back into the track. Motorized Door Track EPDM seals on both sides ensure a tight seal at vertical edges. Extrusion N-Roller Custom extruded track with reinforced section. Rollers are trapped in an extruded cavity. Heavy duty rollers provide smooth operation motion.
  • Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse.
  • Allows fresh air in!

Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in. Productivity increases with employee comfort. Increases security by deterring trespassing, theft and vandalism. Improves building appearance. All seams are double lock stitched using mildew/rot resistant thread - all edges are completely finished. 100% woven vinyl coated, polyester mesh. 11 oz. (per square yard weight). 17 x 11 scrim (17 vertical & 11 horizontal threads per inch). Very strong, high tensile strength. Tear, rot, UV and mildew resistant. Maintain toggle switch control included on Motorized door. Header mounting included on all doors. Available in Gray, Black, Blue, Green, Red, Yellow or Almond -- please specify when ordering. Not a recommended door where wind load or pressure differential exists. See Drawtite Doors for those applications. FOB Shipping Point.
Outside Stand-Off Mounting. For Motorized or Spring Assist only -- please contact dealer for pricing.

Common Features of Motorized/Spring Assist Doors

Breakaway Feature
Prevents damage to door or guide track. Easy to reset back into the track.
Motorized Door Track
EPDM seals on both sides ensure a tight seal at vertical edges.
Extrusion N-Roller
Custom extruded track with reinforced section. Rollers are trapped in an extruded cavity. Heavy duty rollers provide smooth operation motion.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Partitions
Product Number HBBSA12X10
Product Name BUG BLOCKING SCREENED MESH CURTAIN DOORS
Material Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Partitions & Dividers Proposals, 16 Comp. (24
Specs
Height 9 inch (229 mm)
Width 24 inch (610 mm)
Thickness 27 inch (686 mm)
View Details
Lead Curtains -  - MarShield
Specs
Partition Type Divider Curtain
Material Nylon, Weblon; Vinyl / PVC
Width 48 inch (1219 mm)
View Details
Curtain Floor Sweep -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Partition Type Floor Sweep Curtain Attachment
Material Vinyl / PVC
View Details
Modular Weld Curtains -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Partition Type Welding
Material Vinyl / PVC
Height 74.5 inch (1892 mm)
View Details