Southland Equipment Service ALUMINUM LADDERS--WHEELBARROW STYLE HALWB830G

Description
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).
Description
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM LADDERS--WHEELBARROW STYLE - HALWB830G - Southland Equipment Service
Columbia, SC, USA
ALUMINUM LADDERS--WHEELBARROW STYLE
HALWB830G
ALUMINUM LADDERS--WHEELBARROW STYLE HALWB830G
Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point. Options: 20" Deep Top Step: $131.00 CAL-OSHA Options available ... contact dealer for availability and pricing (not all options available on all part numbers).
  • Lightweight, corrosive resistant ladder is ideal for outdoor requirements.
  • Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels.

300 lbs. capacity. Lightweight lift and wheelbarrow portability. 7" D. intermediate treads, 10" D. top step. Available in Heavy Duty Serrated Grating (G) or Solid Ribbed (R) tread. All welded unit is shipped set-up. FOB Shipping Point.

Options:
20" Deep Top Step: $131.00
CAL-OSHA
Options available ... contact dealer for availability and pricing (not all options available on all part numbers).

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Ladders
Product Number HALWB830G
Product Name ALUMINUM LADDERS--WHEELBARROW STYLE
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 2000578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 5.58 ft (17 dm)
View Details
Folding Step Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 250 lbs (113 kg)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details