Southland Equipment Service SELF-CLOSING SELF-LATCHING SAFETY DOORS HA310

Description
Features double wall all-welded construction. Keep flammable liquids close to the work area in a safe and organized way. Features 18 ga. all welded steel with double wall construction. Flush mounted locking handle and 3-point self-latching doors provide extra safety. Galvanized steel shelving is adjustable on 5" increments. All cabinets comply with OSHA regulations and are designed in accordance with the standards of NFPA Code 30. All models are FM approved. FOB Shipping Point. Waterproof Package Available For All Models - Call Dealer for more information.
Description
Features double wall all-welded construction. Keep flammable liquids close to the work area in a safe and organized way. Features 18 ga. all welded steel with double wall construction. Flush mounted locking handle and 3-point self-latching doors provide extra safety. Galvanized steel shelving is adjustable on 5" increments. All cabinets comply with OSHA regulations and are designed in accordance with the standards of NFPA Code 30. All models are FM approved. FOB Shipping Point. Waterproof Package Available For All Models - Call Dealer for more information.

Suppliers

Company
Product
Description
Supplier Links
SELF-CLOSING SELF-LATCHING SAFETY DOORS - HA310 - Southland Equipment Service
Columbia, SC, USA
SELF-CLOSING SELF-LATCHING SAFETY DOORS
HA310
SELF-CLOSING SELF-LATCHING SAFETY DOORS HA310
Features double wall all-welded construction. Keep flammable liquids close to the work area in a safe and organized way. Features 18 ga. all welded steel with double wall construction. Flush mounted locking handle and 3-point self-latching doors provide extra safety. Galvanized steel shelving is adjustable on 5" increments. All cabinets comply with OSHA regulations and are designed in accordance with the standards of NFPA Code 30. All models are FM approved. FOB Shipping Point. Waterproof Package Available For All Models - Call Dealer for more information.
  • Features double wall all-welded construction.

Keep flammable liquids close to the work area in a safe and organized way. Features 18 ga. all welded steel with double wall construction. Flush mounted locking handle and 3-point self-latching doors provide extra safety. Galvanized steel shelving is adjustable on 5" increments. All cabinets comply with OSHA regulations and are designed in accordance with the standards of NFPA Code 30. All models are FM approved. FOB Shipping Point.
Waterproof Package Available For All Models - Call Dealer for more information.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Cabinets and Casework
Product Number HA310
Product Name SELF-CLOSING SELF-LATCHING SAFETY DOORS
Height 46.00 inch (1168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details