The V7-20-101-50 draw latch from bisco industries features a robust, tamper-resistant construction made from zinc alloy with a black powder-coated finish. It is designed for over-center operation and has a sleek, low-profile design. This latch is suitable for applications requiring a maximum working load of 1200 N (270 lbf). It can be installed using four M3 (No.4) flat head screws for the latch and two M3 (No.4) round head screws for the keeper, which are not included. The latch is available in a non-locking configuration and is compatible with an optional lock core.
A gently curved low-profile surface-mount design and an optional keylocking feature complement the robust performance of this latch with attractive styling and enhanced security. The high-strength body encloses all working hardware, for improved aesthetics and tamper-resistance. To discuss your specific application and explore the possibilities that Southco has to offer, contact our eService team at info@southco.com.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | V7-20-101-50 | V7-20-101-50 |
| Product Name | Draw Latch, No Restriction, Large Size, Zinc Alloy, Powder Coat, Black | Draw Latches |
| Latch Types | Draw/Tension | Draw/Tension |