Southco Magnetic Latch Striker, Adhesive Mount 02-14-201-14

Description
Gain a lot of flexibility in applications where you can use these magnetic fastening latches instead of mechanically actuated latches. They have no moving parts, are great for lightweight sheet metal doors and enclosures, tolerate misalignment, and can even be used with non-metallic enclosures by adding a steel strike plate
Request a Quote
Description
Gain a lot of flexibility in applications where you can use these magnetic fastening latches instead of mechanically actuated latches. They have no moving parts, are great for lightweight sheet metal doors and enclosures, tolerate misalignment, and can even be used with non-metallic enclosures by adding a steel strike plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Push To Close Latch, part number 02-14-201-14, is designed for snap-in installation and features an optional side mount bracket. The housing is made of steel with a zinc plating, while the pole pieces are constructed from barium ferrite. This latch operates effectively within a temperature range of -30°C (-20¬?F) to 115°C (240¬?F) and has a flammability rating of UL94-HB. For installation, it is suitable for non-ferrous applications, and both screw-mounted and adhesive-backed strikes are available separately. The latch is designed to provide a pull-to-open mechanism with a magnetic catch, ensuring secure closure. The average breakaway force for this latch is 51 N (2.00 lbf), making it suitable for various applications where reliable closure is required.

Datasheet Summary
Powered by GS/AI

The Push To Close Latch, part number 02-14-201-14, is designed for snap-in installation and features an optional side mount bracket. The housing is made of steel with a zinc plating, while the pole pieces are constructed from barium ferrite. This latch operates effectively within a temperature range of -30°C (-20¬?F) to 115°C (240¬?F) and has a flammability rating of UL94-HB. For installation, it is suitable for non-ferrous applications, and both screw-mounted and adhesive-backed strikes are available separately. The latch is designed to provide a pull-to-open mechanism with a magnetic catch, ensuring secure closure. The average breakaway force for this latch is 51 N (2.00 lbf), making it suitable for various applications where reliable closure is required.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latch Striker, Adhesive Mount - 02-14-201-14 - Southco
Concordville, PA, United States
Magnetic Latch Striker, Adhesive Mount
02-14-201-14
Magnetic Latch Striker, Adhesive Mount 02-14-201-14
Gain a lot of flexibility in applications where you can use these magnetic fastening latches instead of mechanically actuated latches. They have no moving parts, are great for lightweight sheet metal doors and enclosures, tolerate misalignment, and can even be used with non-metallic enclosures by adding a steel strike plate

Gain a lot of flexibility in applications where you can use these magnetic fastening latches instead of mechanically actuated latches. They have no moving parts, are great for lightweight sheet metal doors and enclosures, tolerate misalignment, and can even be used with non-metallic enclosures by adding a steel strike plate

Supplier's Site
Push To Close Latches - 02-14-201-14 - bisco industries
Anaheim, CA, United States
Push To Close Latches
02-14-201-14
Push To Close Latches 02-14-201-14
Push To Close Latches

Push To Close Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number 02-14-201-14 02-14-201-14
Product Name Magnetic Latch Striker, Adhesive Mount Push To Close Latches
Materials Steel; Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products