Southco Cam Locks and Lock Plugs PK-29-16-13-RS032

Description
Cam Locks and Lock Plugs
Request a Quote
Description
Cam Locks and Lock Plugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Locks and Lock Plugs - PK-29-16-13-RS032 - bisco industries
Anaheim, CA, United States
Cam Locks and Lock Plugs
PK-29-16-13-RS032
Cam Locks and Lock Plugs PK-29-16-13-RS032
Cam Locks and Lock Plugs

Cam Locks and Lock Plugs

Supplier's Site

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number PK-29-16-13-RS032
Product Name Cam Locks and Lock Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
8 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 8.03 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details