Quick fit, one piece, snap-in flush fitting. Low gloss black ABS plastic. Suitable for lifting and pulling applications. Type A suitable for a panel thickness between 1.0 - 1.4mm . Type B suitable for a panel thickness between 1.4 - 1.8mm
Material = ABS
Finish = Zinc Plated
Length = 82.5mm
Height = 17mm
Width = 35.8mm
Concealed Fixings = Yes
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Handles and Pulls (industrial) |
Product Number | 2455660 |
Colors / Finishes Available | Black |