NBK America LLC Plastic Pull UUDF-26-180-OR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Pull - UUDF-26-180-OR - NBK America LLC
King of Prussia, PA, USA
Plastic Pull
UUDF-26-180-OR
Plastic Pull UUDF-26-180-OR
Designed in consideration of the seven principles of universal design. The shape is easy to grasp and apply forces. ⇒Universal design UDEX® series Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. They can be selected by the end symbol of the part number. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). End Symbol - Color BK Black SG Silver gray BL Blue OR Orange YW Yellow
  • Designed in consideration of the seven principles of universal design. The shape is easy to grasp and apply forces. ⇒Universal design UDEX® series
  • Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. They can be selected by the end symbol of the part number.
  • Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).

End Symbol - Color
BK Black
SG Silver gray
BL Blue
OR Orange
YW Yellow

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number UUDF-26-180-OR
Product Name Plastic Pull
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available OR
Handle Material Plastic
Height 1.18 inches (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U - shaped Pull - UNFS-125 - NBK America LLC
Specs
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Colors / Finishes Available BL
Height 1.06 inches (27 mm)
View Details
U - shaped Pull - UNF-110SH-CR - NBK America LLC
Specs
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Colors / Finishes Available CR
Height 1.97 inches (50 mm)
View Details
U-shaped Pull - with Washer - UNFA-110-BK-W - NBK America LLC
Specs
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Colors / Finishes Available BK
Height 1.12 inches (28.5 mm)
View Details
U - shaped Pull - UNFA-80-BF - NBK America LLC
Specs
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Colors / Finishes Available BF
Height 1.06 inches (27 mm)
View Details