The Concealed Hinge part number 96-04-S1WR from bisco industries is designed for applications requiring a lift-off feature, allowing for quick and easy door removal. It is constructed from stainless steel, providing durability and resistance to corrosion. The hinge supports a maximum static axial load of 2200 N (500 lbf) and a radial load of 1300 N (300 lbf), with an average ultimate load capacity of 9300 N (2100 lbf) axially and 3300 N (750 lbf) radially. Installation requires screws, which are not included, and the maximum tightening torque for the screws is specified at 8.5 N¬?m (75 in¬?lbf). The hinge is suitable for concealed installations and can accommodate various door thicknesses, making it versatile for different projects.
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) |
| Product Number | 96-04-S1WR | 96-04-S1WR |
| Product Name | Lift-Off Hinge Stainless Steel, Passivated | Concealed Hinges |
| Leaf Material | Stainless Steel; Stainless Steel | Stainless Steel; Stainless Steel |