Southco Lock Pins and Receptacles LR-7FL4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-7FL4000 is a quick-release lock pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin features a nominal diameter of 7/16 inch and is suitable for push-to-install and pull-to-remove operations. The product is available in multiple configurations and sizes, allowing for customization based on specific project requirements. Shear values are based on 60% of the ultimate tensile strength of the material, providing engineers with reliable performance metrics for load-bearing applications.

Datasheet Summary
Powered by GS/AI

The LR-7FL4000 is a quick-release lock pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various applications. The pin features a nominal diameter of 7/16 inch and is suitable for push-to-install and pull-to-remove operations. The product is available in multiple configurations and sizes, allowing for customization based on specific project requirements. Shear values are based on 60% of the ultimate tensile strength of the material, providing engineers with reliable performance metrics for load-bearing applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-7FL4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-7FL4000
Lock Pins and Receptacles LR-7FL4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-7FL4000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.8750 inch (22.22 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details
Copper PCB Push Pins with Compression Springs - F049-000007 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details