The LR-7DX7000 is a spring-loaded ball detent pin in the LR series, made of corrosion-resistant 300 series stainless steel with a 7/16 inch pin diameter and a 0.700 inch grip length. It features a plain style shouldered handle and has a calculated shear strength of 14,240 lbf. The pin is designed for push-to-install, pull-to-remove operation and conforms to the dimensional specifications of the LR series, including a maximum pin length of 0.562 inch and a sheared end diameter of 0.159 inch.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-7DX7000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |