Jergens, Inc. Precision Expanding Dowels 29401

Description
Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: Case Hardened to 50-55 RC Self-centering and repeatable within ±0.0005" (0.013mm) Patented Installation Instructions: 1. Remove the top screw, insert the dowel into the locating hole of the first part, and expand the bottom half with a hex wrench. 2. Replace the top screw, slide the locating hole of the second part over the dowel and expand the top half with a hex wrench.
Request a Quote Datasheet
Description
Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: Case Hardened to 50-55 RC Self-centering and repeatable within ±0.0005" (0.013mm) Patented Installation Instructions: 1. Remove the top screw, insert the dowel into the locating hole of the first part, and expand the bottom half with a hex wrench. 2. Replace the top screw, slide the locating hole of the second part over the dowel and expand the top half with a hex wrench.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Expanding Dowels - 29401 - Jergens, Inc.
Cleveland, OH, United States
Precision Expanding Dowels
29401
Precision Expanding Dowels 29401
Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: Case Hardened to 50-55 RC Self-centering and repeatable within ±0.0005" (0.013mm) Patented Installation Instructions: 1. Remove the top screw, insert the dowel into the locating hole of the first part, and expand the bottom half with a hex wrench. 2. Replace the top screw, slide the locating hole of the second part over the dowel and expand the top half with a hex wrench.

Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Heat Treat: Case Hardened to 50-55 RC
  • Self-centering and repeatable within ±0.0005" (0.013mm)
  • Patented

Installation Instructions:

1. Remove the top screw, insert the dowel into the locating hole of the first part, and expand the bottom half with a hex wrench.

2. Replace the top screw, slide the locating hole of the second part over the dowel and expand the top half with a hex wrench.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 29401
Product Name Precision Expanding Dowels
Pin Type ExpandingDiameter
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31853 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31629-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.5002 inch (12.71 mm)
View Details
Ring Handle Quick-Release Pins - 800222 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49657SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details