Southco Lock Pins and Receptacles LR-6ER3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-6ER3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 3/8 inch and is suitable for applications requiring a calculated double shear strength of 10,440 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking dependable locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-6ER3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 3/8 inch and is suitable for applications requiring a calculated double shear strength of 10,440 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking dependable locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-6ER3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-6ER3000
Lock Pins and Receptacles LR-6ER3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-6ER3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.2190 inch (5.56 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details