Southco Lock Pins and Receptacles LR-5DN4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-5DN4000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-5DN4000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-5DN4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-5DN4000
Lock Pins and Receptacles LR-5DN4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-5DN4000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-084-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0840 inch (2.13 mm)
View Details
2 suppliers
Compact Snap-In Clamping Pin - QCOWM-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.2559 inch (5 to 6.5 mm)
View Details
Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8750 inch (22.22 mm)
View Details