Southco Lock Pins and Receptacles LR-16FN3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-16FN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1 inch and a calculated double shear strength of 74,940 lbf, making it suitable for heavy-duty applications. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-16FN3000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1 inch and a calculated double shear strength of 74,940 lbf, making it suitable for heavy-duty applications. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-16FN3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-16FN3000
Lock Pins and Receptacles LR-16FN3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-16FN3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Expander System-Stepped Pin - Stepped Pin - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 39.37 inch (1000 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.7500 inch (19.05 mm)
View Details