LR-16DX1000 is a spring-loaded ball detent pin with a shouldered handle and a 1-inch grip length, designed for quick-release applications. It is made of 300 series stainless steel with corrosion-resistant properties. The pin has a nominal diameter of 1.000 inch, a maximum pin size of 1.140 inches, and a shear strength of 74,940 lbf at 60% of the material's ultimate tensile strength. The pin is installed and removed by pushing or pulling, with a double D diameter of 1.250 inches and a U diameter of 0.379 inches. The handle style is designated as DX, indicating a plain style shouldered handle.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-16DX1000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |