Southco Lock Pins and Receptacles LR-15FX2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15FX2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch and a calculated double shear strength of 4600 lbf, making it suitable for applications requiring robust fastening solutions. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-15FX2000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's specifications include a nominal diameter of 1/4 inch and a calculated double shear strength of 4600 lbf, making it suitable for applications requiring robust fastening solutions. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15FX2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15FX2000
Lock Pins and Receptacles LR-15FX2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15FX2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801082HP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
3 in. Size Safety Pin (Type B)|Master File - SLB-SP300 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 3 inch (76.2 mm)
View Details
Retractable One-touch Clamping Locator - CP740 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details