Southco Lock Pins and Receptacles LR-15FL8000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15FL8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's nominal diameter is 1/4 inch, with a calculated double shear strength of 4,600 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-15FL8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin's nominal diameter is 1/4 inch, with a calculated double shear strength of 4,600 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15FL8000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15FL8000
Lock Pins and Receptacles LR-15FL8000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15FL8000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
4mm Dia. BY 40mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 1.57 inch (40 mm)
Material Stainless
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details