Southco Lock Pins and Receptacles LR-15DN9000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-15DN9000 is a quick-release lock pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin is designed for push-to-install and pull-to-remove functionality, making it suitable for applications requiring frequent assembly and disassembly. The datasheet indicates that additional configurations and sizes, including metric options, are available upon request. The shear values are based on 60% of the ultimate tensile strength of the material, providing engineers with a reliable performance metric for load-bearing applications.

Datasheet Summary
Powered by GS/AI

The LR-15DN9000 is a quick-release lock pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin is designed for push-to-install and pull-to-remove functionality, making it suitable for applications requiring frequent assembly and disassembly. The datasheet indicates that additional configurations and sizes, including metric options, are available upon request. The shear values are based on 60% of the ultimate tensile strength of the material, providing engineers with a reliable performance metric for load-bearing applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-15DN9000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-15DN9000
Lock Pins and Receptacles LR-15DN9000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-15DN9000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Vent Alloy Steel Pull Dowels - 31445 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 4 inch (102 mm)
View Details
3 in. Size Safety Pin (Type B)|Master File - SLB-SP300 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 3 inch (76.2 mm)
View Details
Locking Receptacle for Shaft Coupling Clamp With Safety Lock - QCSJLK-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Material Stainless
View Details