Jergens, Inc. Flat Vent Alloy Steel Pull Dowels 31445

Description
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Ground flat to help relieve trapped air Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote Datasheet
Description
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Ground flat to help relieve trapped air Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Vent Alloy Steel Pull Dowels - 31445 - Jergens, Inc.
Cleveland, OH, United States
Flat Vent Alloy Steel Pull Dowels
31445
Flat Vent Alloy Steel Pull Dowels 31445
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Ground flat to help relieve trapped air Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2

Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel.
Features, Benefits, & Product Specifications:

  • Ground flat to help relieve trapped air
  • Material: Alloy Steel
  • Surface Finish: 8 Micro-Inch
  • Core Hardness: 47 - 58 Rockwell C
  • Surface Hardness: 60 - 64 Rockwell C
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under Nom. Dia.
  • Specification: ASME B18.8.2
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31445
Product Name Flat Vent Alloy Steel Pull Dowels
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49655-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31606 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2 inch (50.8 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31425 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1 inch (25.4 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31400 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 0.5000 inch (12.7 mm)
View Details