Southco Lock Pins and Receptacles LR-14FT6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-14FT6000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 7/8 inch and is capable of handling a calculated double shear strength of 57,340 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking effective locking solutions.

Datasheet Summary
Powered by GS/AI

The LR-14FT6000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 7/8 inch and is capable of handling a calculated double shear strength of 57,340 lbf. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking effective locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-14FT6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-14FT6000
Lock Pins and Receptacles LR-14FT6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-14FT6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-167-12ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details
Spring Alignment Dowels - Series SD200 - Metric - SPIROL
Specs
Pin Type StraightDowel; Spring Alignment Bushing
Bulk/Assorted Package Bulk
Design Units Metric
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.8120 inch (20.62 mm)
View Details