Southco Lock Pins and Receptacles LR-14FN8000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-14FN8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 7/8 inch and is suitable for applications requiring a secure yet easily removable fastening solution. Additional configurations and sizes are available upon request, making it versatile for different project needs.

Datasheet Summary
Powered by GS/AI

The LR-14FN8000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism, allowing for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 7/8 inch and is suitable for applications requiring a secure yet easily removable fastening solution. Additional configurations and sizes are available upon request, making it versatile for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-14FN8000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-14FN8000
Lock Pins and Receptacles LR-14FN8000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-14FN8000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-5ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details
Coiled Spring Pins - Series 880 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details