Southco Lock Pins and Receptacles LR-14EX7000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-14EX7000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin features a nominal diameter of 7/8 inch and is suitable for applications requiring reliable fastening and quick release. The calculated double shear strength for this pin is 57,340 lbf, making it a robust choice for demanding applications. Additional configurations and sizes are available upon request, allowing for customization to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The LR-14EX7000 is a quick-release pin designed for ease of use with a spring-loaded ball detent mechanism. It is constructed from corrosion-resistant 300 series stainless steel, ensuring durability in various environments. The pin features a nominal diameter of 7/8 inch and is suitable for applications requiring reliable fastening and quick release. The calculated double shear strength for this pin is 57,340 lbf, making it a robust choice for demanding applications. Additional configurations and sizes are available upon request, allowing for customization to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-14EX7000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-14EX7000
Lock Pins and Receptacles LR-14EX7000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-14EX7000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

300 Series T-Handle Quick Release Pin - 801016-300 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
View Details
3 in. Size Safety Pin (Type B)|Master File - SLB-SP300 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 3 inch (76.2 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details