LR-14DX3000 is a spring-loaded ball detent pin in the LR series, constructed from 300 series stainless steel with a grip length of 3.000 inches and a plain style shouldered handle. It has a nominal pin diameter of 7/8 inch, a maximum pin size of 0.996 inch, a shear strength of 57,340 lbf, and an overall length of 1.500 inches. The pin is designed for push-to-install, pull-to-remove operation and features corrosion resistance inherent to its material. All dimensions are in inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LR-14DX3000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |