Jergens, Inc. Ball Lock® Fast Acting Shanks 49652-H

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ball Lock® Fast Acting Shanks, part number 49652-H, are designed to enhance the efficiency of workholding setups. These shanks can be converted from standard Ball Lock® Shanks by replacing the original set screw with a Jergens Thumb Screw or an Elesa® Adjustable Handle, allowing for quick adjustments without the need for tools. The shanks are made from 4340 steel and feature a black oxide finish, providing durability and resistance to wear. They are heat-treated to a hardness of 40-45 RC, ensuring strength under operational conditions. The operating temperature range for these shanks is from -20°F to 400°F (-30°C to 200°C), making them suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

Ball Lock® Fast Acting Shanks, part number 49652-H, are designed to enhance the efficiency of workholding setups. These shanks can be converted from standard Ball Lock® Shanks by replacing the original set screw with a Jergens Thumb Screw or an Elesa® Adjustable Handle, allowing for quick adjustments without the need for tools. The shanks are made from 4340 steel and feature a black oxide finish, providing durability and resistance to wear. They are heat-treated to a hardness of 40-45 RC, ensuring strength under operational conditions. The operating temperature range for these shanks is from -20°F to 400°F (-30°C to 200°C), making them suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49652-H - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49652-H
Ball Lock® Fast Acting Shanks 49652-H
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49652-H
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49613 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31409 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 0.7500 inch (19.05 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49608SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.6299 inch (16 mm)
View Details
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801040HQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details