Southco Lock Pins and Receptacles LR-12EL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-12EL2000 is a quick-release lock pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 3/4 inch and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 42,080 lbf, making it suitable for heavy-duty applications. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-12EL2000 is a quick-release lock pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 3/4 inch and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 42,080 lbf, making it suitable for heavy-duty applications. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-12EL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-12EL2000
Lock Pins and Receptacles LR-12EL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-12EL2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.5 inch (38.1 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details