LJ-9SR4000 is a spring-loaded ball detent pin with a 9/16 inch diameter pin, ring handle style, and 0.400 inch grip length. It is made of hardened stainless steel for strength and precision, and features a push-to-install, pull-to-remove mechanism. The calculated maximum shear strength is 47,200 lbf, based on 60% of the material's ultimate tensile strength. The pin has a single ball detent and is designed for precision applications requiring quick release. Dimensions are given in inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LJ-9SR4000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |