Southco Lock Pins and Receptacles LJ-9CL4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-9CL4000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes may be available upon request.

Datasheet Summary
Powered by GS/AI

The LJ-9CL4000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes may be available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-9CL4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-9CL4000
Lock Pins and Receptacles LJ-9CL4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-9CL4000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-6 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details
Special Solid Pins - Inch -  - SPIROL
Specs
Pin Type Custom Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details