Jergens, Inc. Standard Round Stainless Steel Pull Dowels 31606-SS

Description
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2
Request a Quote Datasheet
Description
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Round Stainless Steel Pull Dowels - 31606-SS - Jergens, Inc.
Cleveland, OH, United States
Standard Round Stainless Steel Pull Dowels
31606-SS
Standard Round Stainless Steel Pull Dowels 31606-SS
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2

Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw.

  • Material: 300 Series (18-8) Stainless Steel
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under nominal diameter
  • Surface Finish: 8 µin
  • Specification: ASME B18.8.2
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31606-SS
Product Name Standard Round Stainless Steel Pull Dowels
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49656-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details
Ball Lock® Fast Acting Shanks - 49601-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31448 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31836-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details