Southco Lock Pins and Receptacles LJ-5BT8000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-5BT8000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and configurations, with specific dimensions tailored for different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-5BT8000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and configurations, with specific dimensions tailored for different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-5BT8000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-5BT8000
Lock Pins and Receptacles LJ-5BT8000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-5BT8000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Expander System-Offshore Pin - Offshore Pin - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.7874 to 15.75 inch (20 to 400 mm)
Length 78.74 inch (2000 mm)
View Details
2.5mm Dia. BY 14mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.5512 inch (14 mm)
Material Stainless
View Details