Southco Lock Pins and Receptacles LJ-5BR6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-5BR6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. The design includes a nominal pin diameter and grip length options, allowing for customization based on specific project requirements. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in various applications. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking reliable locking solutions.

Datasheet Summary
Powered by GS/AI

The LJ-5BR6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. The design includes a nominal pin diameter and grip length options, allowing for customization based on specific project requirements. The calculated double shear strength is based on 60% of the ultimate tensile strength of the material, providing reliable performance in various applications. Additional configurations and sizes are available upon request, making it a versatile choice for engineers seeking reliable locking solutions.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-5BR6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-5BR6000
Lock Pins and Receptacles LJ-5BR6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-5BR6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-16ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
Position Sensor Receptacles - QCWE-M-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7874 to 0.9843 inch (20 to 25 mm)
View Details
Coiled Spring Pins - Light Duty - Metric -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units Metric
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3120 inch (7.92 mm)
View Details