Jergens, Inc. Center Locating Pin for Cast Iron Tooling Columns 5LP505055

Description
Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Black Oxide Heat Treat: Thru-Hardened, 38-42 RC
Request a Quote Datasheet
Description
Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Black Oxide Heat Treat: Thru-Hardened, 38-42 RC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Locating Pin for Cast Iron Tooling Columns - 5LP505055 - Jergens, Inc.
Cleveland, OH, United States
Center Locating Pin for Cast Iron Tooling Columns
5LP505055
Center Locating Pin for Cast Iron Tooling Columns 5LP505055
Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Black Oxide Heat Treat: Thru-Hardened, 38-42 RC

Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications.
Features, Benefits, & Product Specifications:

  • Material: 4140 Steel
  • Finish: Black Oxide
  • Heat Treat: Thru-Hardened, 38-42 RC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 5LP505055
Product Name Center Locating Pin for Cast Iron Tooling Columns
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49611-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
Ball Lock® Fast Acting Shanks - 49632-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.38 inch (35 mm)
View Details
T-Handle Quick-Release Pins - 801018 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31636 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 3.5 inch (88.9 mm)
View Details