Southco Lock Pins and Receptacles LJ-4BT5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-4BT5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with the specific dimensions for the LJ-4BT5000 not detailed in the provided datasheet. The product is suitable for applications requiring reliable locking mechanisms and can withstand significant shear forces, calculated based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-4BT5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with the specific dimensions for the LJ-4BT5000 not detailed in the provided datasheet. The product is suitable for applications requiring reliable locking mechanisms and can withstand significant shear forces, calculated based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-4BT5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-4BT5000
Lock Pins and Receptacles LJ-4BT5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-4BT5000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-106-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details
Headed Pins - Inch - Series FH100 - SPIROL
Specs
Pin Type Headed Pin
Bulk/Assorted Package Bulk
Design Units English
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.2500 inch (6.35 mm)
Material HardenedSteel
View Details