Southco Lock Pins and Receptacles LH-9CR2000N

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-9CR2000N is a quick-release pin designed for applications requiring reliable and efficient fastening solutions. It features a double acting mechanism that allows for positive locking, enabling fast removal by either pushing or pulling the handle. This pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. The product is compliant with various military specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, and is certified to NAS 1332 and NASM 23460 when ordered to these specifications. The LH-9CR2000N is available in multiple configurations and sizes, including options for metric pins upon request. The drive-out feature allows for removal under shear load, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The LH-9CR2000N is a quick-release pin designed for applications requiring reliable and efficient fastening solutions. It features a double acting mechanism that allows for positive locking, enabling fast removal by either pushing or pulling the handle. This pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. The product is compliant with various military specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, and is certified to NAS 1332 and NASM 23460 when ordered to these specifications. The LH-9CR2000N is available in multiple configurations and sizes, including options for metric pins upon request. The drive-out feature allows for removal under shear load, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-9CR2000N - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-9CR2000N
Lock Pins and Receptacles LH-9CR2000N
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-9CR2000N
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick-Release Pins - 801017 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Precision One-touch Clamping Locator - CP741 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-120-24ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1200 inch (3.05 mm)
View Details
2 suppliers