The LH-8SL2000N is a quick-release pin designed for applications requiring positive locking and fast removal. It features a double-acting mechanism that allows for easy push or pull handle operation. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. It is capable of being removed under shear load, making it suitable for various engineering applications. The product can be manufactured to meet NAS and MS specifications, providing certification to relevant industry standards. Additional configurations and sizes are available upon request, allowing for customization based on specific project needs.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LH-8SL2000N |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |