FH, FHS, and FHA flush-head self-clinching studs and pins are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 in. (0.51 mm). They install with a standard press, forming a flush assembly with high torque-out and pushout resistance. FH studs are recommended for sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. FHS studs are for sheets with Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. FHA studs are for aluminum sheets with Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The pins in this series are available on special order.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-207-8ZI | FH-207-8ZI |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |