Southco Lock Pins and Receptacles LH-8CT

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-8CT Lock Pin is a double-acting quick-release pin designed for positive locking and fast removal. It features a hardened stainless steel construction, ensuring durability and resistance to wear. The pin can be released by pushing or pulling the handle, and it offers drive-out options for removal under shear load. This product is manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, are available upon request.

Datasheet Summary
Powered by GS/AI

The LH-8CT Lock Pin is a double-acting quick-release pin designed for positive locking and fast removal. It features a hardened stainless steel construction, ensuring durability and resistance to wear. The pin can be released by pushing or pulling the handle, and it offers drive-out options for removal under shear load. This product is manufactured to meet various specifications, including NAS 1353 through NAS 1366 and MS 17988 through MS 17990, with certification to NAS 1332 and NASM 23460 for parts ordered to these specifications. Additional configurations and sizes, including metric options, are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-8CT - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-8CT
Lock Pins and Receptacles LH-8CT
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-8CT
Product Name Lock Pins and Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801084NQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Split Pins - 270142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.75 inch (44.45 mm)
Material Steel
View Details
Expander System-Bolt Fastener with Recessed Washer -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details