Southco Lock Pins and Receptacles LH-6CR5000D

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LH-6CR5000D is a quick-release pin designed for applications requiring positive locking and fast removal. It features a double acting mechanism that allows for easy push or pull handle operation. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. It is capable of being removed under shear load, which enhances its utility in various engineering applications. The product can be manufactured to meet NAS and MS specifications, providing certification for quality assurance. Additional configurations and sizes are available upon request, making it a versatile option for different project requirements.

Datasheet Summary
Powered by GS/AI

The LH-6CR5000D is a quick-release pin designed for applications requiring positive locking and fast removal. It features a double acting mechanism that allows for easy push or pull handle operation. The pin is constructed from hardened stainless steel, ensuring durability and resistance to wear. It is capable of being removed under shear load, which enhances its utility in various engineering applications. The product can be manufactured to meet NAS and MS specifications, providing certification for quality assurance. Additional configurations and sizes are available upon request, making it a versatile option for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-6CR5000D - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-6CR5000D
Lock Pins and Receptacles LH-6CR5000D
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-6CR5000D
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Quick-Release Pins - 800243 - Jergens, Inc.
Specs
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Split Pins - 2452631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details