Imao-Fixtureworks One-touch Flex Locator Clamper (Cam Handle) CP731

Description
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Safe system with high visibility of Locked/Unlocked states by the handle position. Locating repeatability : 0.008mm Clamping force : 600 /1200 / 1800N Flange diameter : 39 / 46 / 56mm
Request a Quote Datasheet
Description
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Safe system with high visibility of Locked/Unlocked states by the handle position. Locating repeatability : 0.008mm Clamping force : 600 /1200 / 1800N Flange diameter : 39 / 46 / 56mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Fraser, MI, United States
One-touch Flex Locator Clamper (Cam Handle)
CP731
One-touch Flex Locator Clamper (Cam Handle) CP731
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Safe system with high visibility of Locked/Unlocked states by the handle position. Locating repeatability : 0.008mm Clamping force : 600 /1200 / 1800N Flange diameter : 39 / 46 / 56mm

Mechanical quick zero-point system.

Can change and locate various attachments and small/big fixtures by one-touch operation.

The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact.

Safe system with high visibility of Locked/Unlocked states by the handle position.

Locating repeatability : 0.008mm

Clamping force : 600 /1200 / 1800N

Flange diameter : 39 / 46 / 56mm

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number CP731
Product Name One-touch Flex Locator Clamper (Cam Handle)
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Heavy Duty Knob-Locking Pins - QCWESA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.38 to 1.97 inch (35 to 50 mm)
View Details
Snap-in Clamp - QCOW / QCOWS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Material Stainless
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details