Southco Lock Pins and Receptacles LH-16CT5000N

Description
Lock Pins and Receptacles
Request a Quote Datasheet
Description
Lock Pins and Receptacles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LH-16CT5000N - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LH-16CT5000N
Lock Pins and Receptacles LH-16CT5000N
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LH-16CT5000N
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8120 inch (20.62 mm)
View Details
Split Pins - 2451511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Nut and Washer - Nut and Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
Length 78.74 inch (2000 mm)
View Details