Southco Quick Release Pins LG-9CB2300-MS

Description
Quick Release Pins
Request a Quote
Description
Quick Release Pins
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins - LG-9CB2300-MS - bisco industries
Anaheim, CA, United States
Quick Release Pins
LG-9CB2300-MS
Quick Release Pins LG-9CB2300-MS
Quick Release Pins

Quick Release Pins

Supplier's Site

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-9CB2300-MS
Product Name Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.4380 inch (11.13 mm)
View Details
Split Pins - 2452668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Bolt Fastener with Washer - Bolt Fastener with Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 78.74 inch (2000 mm)
View Details