Southco Quick Release Pins LG-4CT4100-MS

Description
Quick Release Pins
Request a Quote
Description
Quick Release Pins
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins - LG-4CT4100-MS - bisco industries
Anaheim, CA, United States
Quick Release Pins
LG-4CT4100-MS
Quick Release Pins LG-4CT4100-MS
Quick Release Pins

Quick Release Pins

Supplier's Site

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LG-4CT4100-MS
Product Name Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Spring Pins - 374014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3150 to 1.18 inch (8 to 30 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-12ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details