Southco Lock Pins and Receptacles LA-5BW3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-5BW3000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the specific dimensions and grip lengths tailored to meet different project requirements. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes may be available upon request.

Datasheet Summary
Powered by GS/AI

The LA-5BW3000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the specific dimensions and grip lengths tailored to meet different project requirements. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes may be available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-5BW3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-5BW3000
Lock Pins and Receptacles LA-5BW3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-5BW3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49612 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.9843 inch (25 mm)
View Details
10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details