Southco Lock Pins and Receptacles LA-3DR3000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LA/LJ series quick-release pins are spring-loaded ball detent pins made of hardened stainless steel, designed for push-to-install and pull-to-remove applications. The part is available in various pin diameters and grip lengths, with a ring-style handle and single ball detent configuration. Dimensions are given in inches, with shear values based on 60% of the material's ultimate tensile strength. The series includes pin sizes from 3/16 inch to 1 inch, with corresponding grip lengths in thousandth-inch increments. The LA-3DR3000 corresponds to a 3/16 inch diameter pin with a 0.300 inch grip length and ring handle style.

Datasheet Summary
Powered by GS/AI

LA/LJ series quick-release pins are spring-loaded ball detent pins made of hardened stainless steel, designed for push-to-install and pull-to-remove applications. The part is available in various pin diameters and grip lengths, with a ring-style handle and single ball detent configuration. Dimensions are given in inches, with shear values based on 60% of the material's ultimate tensile strength. The series includes pin sizes from 3/16 inch to 1 inch, with corresponding grip lengths in thousandth-inch increments. The LA-3DR3000 corresponds to a 3/16 inch diameter pin with a 0.300 inch grip length and ring handle style.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-3DR3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-3DR3000
Lock Pins and Receptacles LA-3DR3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-3DR3000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Multi-Bolt Arrangement - Multi-Bolt Arrangement - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
Length 78.74 inch (2000 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
L-Handle Ball Locking Pins - SVLP50CL10 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details