Southco Lock Pins and Receptacles LA-3BW5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-3BW5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. The product is available in various sizes and configurations, with the specific dimensions and shear strength values based on the pin size. This pin is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The LA-3BW5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. The product is available in various sizes and configurations, with the specific dimensions and shear strength values based on the pin size. This pin is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-3BW5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-3BW5000
Lock Pins and Receptacles LA-3BW5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-3BW5000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
L-Handle Ball Locking Pins - SVLP18CL10 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.1800 inch (4.57 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-094-4ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0940 inch (2.39 mm)
View Details
2 suppliers