Southco Lock Pins and Receptacles LA-16SL4000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-16SL4000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 1/2 inch, with a grip length of 4 inches. The calculated double shear strength is rated at 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LA-16SL4000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 1/2 inch, with a grip length of 4 inches. The calculated double shear strength is rated at 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-16SL4000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-16SL4000
Lock Pins and Receptacles LA-16SL4000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-16SL4000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-120-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1200 inch (3.05 mm)
View Details
2 suppliers
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Superflex Pins - Series 600 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.8750 inch (22.22 mm)
View Details